The 20 mm (0.8 inch) displays use industry standard size and pin-out. This is an AlGaAs Common Anode device with Right Hand Decimal. This light gray-faced displays is suitable for indoor use.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 20mA 1.090"" H x 0.786"" W x 0.330"" D (27.69mm x 19.96mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 12 Leads"
LED Displays & Accessories Red 637nm .8in 7 Segment
| Broadcom Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-N151 | HDSP-N151-ND | 1782963 | HDSP-N151 |
| Product Name | 20 mm (0.8 inch) Seven Segment Display | LED Character and Numeric | LED Displays | LED Displays & Accessories |
| Display Type | Segmented | Segmented | ||
| Character Type | Numeric | |||
| Common | Common Anode | Common Anode | Common Anode | |
| LED Color | AlGaAs Red | Red | Red; Red | |
| Face & Segment Colors | Evenly Lighted | Grey |