Broadcom Inc. 8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U111

Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet
Description
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm (0.31 inch) Ultra Mini Seven Segment Display - HDSP-U111 - Broadcom Inc.
San Jose, CA, USA
8 mm (0.31 inch) Ultra Mini Seven Segment Display
HDSP-U111
8 mm (0.31 inch) Ultra Mini Seven Segment Display HDSP-U111
The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device.

Supplier's Site
LED Character and Numeric - HDSP-U111-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-U111-ND
LED Character and Numeric HDSP-U111-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.433"" H x 0.280"" W x 0.197"" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1175558-HDSP-U111 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1175558-HDSP-U111
Optoelectronics - Display Modules - LED Character and Numeric 1175558-HDSP-U111
Win Source Part Number: 1175558-HDSP-U111 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Bulk Standard Package: 200 Millicandela Rating: 3.6mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 5mA Wavelength - Peak: 645nm Power Dissipation (Max): 37mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.209", 5.30mm) Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HDSP-U111

Win Source Part Number: 1175558-HDSP-U111
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Bulk
Standard Package: 200
Millicandela Rating: 3.6mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 5mA
Wavelength - Peak: 645nm
Power Dissipation (Max): 37mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.209", 5.30mm)
Dimension: 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HDSP-U111

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-U111
LED Displays & Accessories HDSP-U111
LED Displays & Accessories Red 637nm .31in 7 Segment

LED Displays & Accessories Red 637nm .31in 7 Segment

Buy Now Datasheet
Led Display, Common Anode, Red, 3.6Mcd Rohs Compliant Broadcom - 31AJ5232 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Common Anode, Red, 3.6Mcd Rohs Compliant Broadcom
31AJ5232
Led Display, Common Anode, Red, 3.6Mcd Rohs Compliant Broadcom 31AJ5232
LED DISPLAY, COMMON ANODE, RED, 3.6MCD ROHS COMPLIANT: YES

LED DISPLAY, COMMON ANODE, RED, 3.6MCD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-U111 HDSP-U111-ND 1175558-HDSP-U111 HDSP-U111 31AJ5232
Product Name 8 mm (0.31 inch) Ultra Mini Seven Segment Display LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories Led Display, Common Anode, Red, 3.6Mcd Rohs Compliant Broadcom
Display Type Segmented Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color AlGaAs Red Red
Face & Segment Colors Black Surface
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-4411-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details
2 suppliers