Broadcom Inc. 10 mm (0.4 inch) Seven Segment Displays HDSP-F503

Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet
Description
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 mm (0.4 inch) Seven Segment Displays - HDSP-F503 - Broadcom Inc.
San Jose, CA, USA
10 mm (0.4 inch) Seven Segment Displays
HDSP-F503
10 mm (0.4 inch) Seven Segment Displays HDSP-F503
The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

The 10 mm (0.40 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 4.5 metres (15 feet). These devices use an industry standard size package and pinout. The single numeric device feature a right hand decimal point. This is a common cathode device.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-F503 - 1179752-HDSP-F503 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-F503
1179752-HDSP-F503
Display Modules - Display Modules - LED Character and Numeric - HDSP-F503 1179752-HDSP-F503
Manufacturer: Broadcom Limited Win Source Part Number: 1179752-HDSP-F503 Packaging: Tube Color: Green Millicandela Rating: 3.5mcd Current - Test: 10mA Wavelength - Peak: 566nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.40" (10.16mm) Common Pin: Common Cathode Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-DIP Power Dissipation (Maximum): 105mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Parts Dimension: 0.508" H x 0.385" W x 0.250" D (12.90mm x 9.79mm x 6.36mm) Voltage - Forward (Vf): 2.1V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179752-HDSP-F503
Packaging: Tube
Color: Green
Millicandela Rating: 3.5mcd
Current - Test: 10mA
Wavelength - Peak: 566nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.40" (10.16mm)
Common Pin: Common Cathode
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 105mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Parts Dimension: 0.508" H x 0.385" W x 0.250" D (12.90mm x 9.79mm x 6.36mm)
Voltage - Forward (Vf): 2.1V

Buy Now
LED Displays - 1783004 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783004
LED Displays 1783004
Broadcom HDSP-F503 LED Display

Broadcom HDSP-F503 LED Display

Supplier's Site
LED Character and Numeric - 516-1201-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1201-ND
LED Character and Numeric 516-1201-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.508"" H x 0.385"" W x 0.250"" D (12.90mm x 9.79mm x 6.36mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Led Display, 0.4, Green; Led Colour Broadcom - 97K1114 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, 0.4, Green; Led Colour Broadcom
97K1114
Led Display, 0.4, Green; Led Colour Broadcom 97K1114
LED DISPLAY, 0.4", GREEN; LED Colour:Green; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED DISPLAY, 0.4", GREEN; LED Colour:Green; Forward Current If:10mA; Forward Voltage:2.1V; Luminous Intensity:3.5mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-F503
LED Displays & Accessories HDSP-F503
LED Displays & Accessories Green 571nm 0.4in 7 Segment

LED Displays & Accessories Green 571nm 0.4in 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-F503 1179752-HDSP-F503 1783004 516-1201-ND 97K1114 HDSP-F503
Product Name 10 mm (0.4 inch) Seven Segment Displays Display Modules - Display Modules - LED Character and Numeric - HDSP-F503 LED Displays LED Character and Numeric Led Display, 0.4, Green; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode Common Cathode
LED Color Green Green; Green Green
Face & Segment Colors Gray Grey
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details