These low current seven segment displays are designed for applications requiring low power consumption. They are tested and selected for their excellent low current characteristics to ensure that the segments are matched at low currents. Drive currents as low as 1 mA per segment are available.
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"
LED Displays & Accessories Red 637nm 0.56in 7 Segment
LED DISPLAY, 0.56", RED; LED Colour:Red; Forward Current If:20mA; Forward Voltage:1.8V; Luminous Intensity:4.2mcd; No. of Digits / Alpha:1; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Broadcom Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSP-H101 | 1783024 | 516-1228-5-ND | HDSP-H101 | 97K1115 |
| Product Name | Low Current Seven Segment Displays | LED Displays | LED Character and Numeric | LED Displays & Accessories | Led Display, 0.56, Red; Led Colour Broadcom |
| Display Type | Segmented | Segmented | Segmented | ||
| Character Type | Numeric | ||||
| Common | Common Anode | Common Anode | Common Anode | ||
| LED Color | AlGaAs Red | Red; Red | Red | ||
| Number of Rows | 1 # |