TE Connectivity Common Mode Chokes EV24-4.0-02-0M5

Description
500µH @ 400Hz 2 Line Common Mode Choke Through Hole 4A DCR 16mOhm (Typ)
Request a Quote Datasheet
Description
500µH @ 400Hz 2 Line Common Mode Choke Through Hole 4A DCR 16mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-1044-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-1044-ND
Common Mode Chokes 817-1044-ND
500µH @ 400Hz 2 Line Common Mode Choke Through Hole 4A DCR 16mOhm (Typ)

500µH @ 400Hz 2 Line Common Mode Choke Through Hole 4A DCR 16mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-1044-ND
Product Name Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers