2.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 40mOhm (Typ)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 817-1051-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 100 C (-13 to 212 F) |
| Mounting Option | Through Hole |
| Application | Common Mode Choke; RF Choke |