TE Connectivity Common Mode Chokes EV28-1.5-02-20M

Description
20mH @ 400Hz 2 Line Common Mode Choke Through Hole 1.5A DCR 282mOhm (Typ)
Request a Quote Datasheet
Description
20mH @ 400Hz 2 Line Common Mode Choke Through Hole 1.5A DCR 282mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 817-1046-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
817-1046-ND
Common Mode Chokes 817-1046-ND
20mH @ 400Hz 2 Line Common Mode Choke Through Hole 1.5A DCR 282mOhm (Typ)

20mH @ 400Hz 2 Line Common Mode Choke Through Hole 1.5A DCR 282mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 817-1046-ND
Product Name Common Mode Chokes
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers