680nH Shielded Wirewound Inductor 35.4A 1.21mOhm Max 2-SMD, J-Lead
680nH Shielded Wirewound Inductor 35.4A 1.21mOhm Max 2-SMD, J-Lead
680nH Shielded Wirewound Inductor 35.4A 1.21mOhm Max 2-SMD, J-Lead
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCD2468TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 160 C (-40 to 320 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |