U.S. Plastic Corporation Datasheets for Spill Containment Systems
Spill containment systems are used to capture and contain unintentional spills of liquid media. They are also called secondary containment systems.
Spill Containment Systems: Learn more
| Product Name | Notes |
|---|---|
| A sturdy solution to indoor/outdoor storage of up to four (4) 55-gallon drums. Roll-top design allows it to be used in limited space or next to buildings where swing-open doors... | |
| All of ENPAC's traditional products come together to make great Spill Kits! Spill Kit includes: 1 - 20-Gallon Salvage Drum, 1 1 Gallon Jug ENSORB, 20 - Aggressive Pads, 1... | |
| All of ENPAC's traditional products come together to make great Spill Kits! Spill Kit includes: 1 - 20-Gallon Salvage Drum, 1 1 Gallon Jug ENSORB, 20 - Universal Pads, 1... | |
| All of ENPAC's traditional products come together to make great Spill Kits! Spill Kit includes: 1 - 20-Gallon Salvage Drum, 1 1 Gallon Jug ENSORB, 20 Oil Only Pads, 1... | |
| All of ENPACs traditional products come together to make great Spill Kits! Did you know that the average hazmat spill can cost $30,000 in clean-up and other expenses per incident? | |
| All of ENPACs traditional products come together to make great Spill Kits! These highly visible containers keep spill response products readily available so you can avoid that oh-so costly problem. | |
| Available in 3-drum, 4-drum, 5-drum and 6-drum configurations. Narrow 25 7/8" depth allows drums to be stored in a single row along facility walls - minimizing space requirements. Additional Spill... | |
| Available in 8, 12, 16 and 20-drum models. Extender kits are available to expand capacity beyond 20-drums. All polyethylene construction offering excellent chemical resistance, will not rust or corrode. Low... | |
| Combine the safety of a spill platform with the convenience of mobility. Safely transfer flammable or hazardous liquid containers between workstations in your plant. Has a volume capacity of 30... | |
| Compact design fold into a tight package. Minimal space is required to store onboard trucks and hazmat response vehicles. Compact, lightweight, portable design - no inflation required. Protects heavy equipment... | |
| Complete indoor or outdoor containment for 275 gallon oval tanks. Eliminate costly spills while storing fuels, oils and other hazardous liquids. Rugged, all-polyethylene construction will not rust or corrode. Meets... | |
| Designed for the widely used 550-gallon obround tank, the Poly-Tank Containment Unit/550 will help you protect against hazardous and costly spills. The Poly-Tank Containment Unit/550 boasts a large 750-gallon sump... | |
| Designed specifically for the storage and transport of large transformers, the Poly-Overpack 600 offers an easy, cost-effective way to keep hazardous fluids contained. Regulations: EPA 40 CFR 761.65, SPCC, NPDES. | |
| Designed To Hold The Heavy Load. Rated at 6,000 Lbs. UDL weight with an 83 gallon sump capacity that meets EPA 40 CFR 264.175. Square 50 x 50 footprint saves... | |
| Economical containment for 500 and 550 gallon fuel and oil tanks. 100% polyethylene construction will not rust or corrode - provides superior chemical and weather resistance. Meets Stormwater, SPCC and... | |
| Economical design offers cost savings and secure containment. The Collapsible Wall Model Containment Berm features rugged PVC sidewall assemblies for sidewall support. Simply swivel the "feet" of the PVC supports... | |
| ENPACs complete line of portable containment solves your need for immediate, reliable and portable spill containment to avoid those losses. But you can never anticipate spills. For that reason, you... | |
| Entry and exit walls are supported every 12" with a patented "living hinge". Once a vehicle has entered or exited, the walls automatically spring back to their vertical position. Both... | |
| Fire-rated drum safety cabinets were designed many years ago. Their primary goal was to protect the contents from direct flame and heat - spill control was not a consideration. New... | |
| Fits on any spill pallet or spill deck. Shelfs can be stacked 3 high and are a great way to save floor space. The contoured top surface channels spills and... | |
| Keep messy drips and spills off the warehouse floor. Heavy-duty polyethylene construction will not rust or corrode. Ribbed bottom keeps cans, pails and other containers elevated above any spills or... | |
| Keeps floors free of spills! Designed to collect and contain drips and overflows associated with 55 and 30 gallon drums, buckets and pails. Optional bottom grate elevates containers 2 5/8"... | |
| Low maintenance unlike carbon steel track pans, Ultra-TrackPans will not rust or corrode. Polyethylene resin is treated with a UV inhibitor, resists degrading effects of the sun. Low cost instrallation,... | |
| Low profile, modular spilldecks allow you to design and creat a containment system that meets your specific needs. Ultra-SpillDecks are available in 1, 2 and 4-drum modules. Modules are easily... | |
| Molded of maintenance-free polyethylene, the Spill-King is corrosion and chemical resistant for long life. Has a smooth finish which cleans easily and is nestable and stackable. Meets and exceeds all... | |
| Multi purpose container for portable secondary containment vessel, as temporary storage container for emergency response to a hazardous material spill. 122 Gallon containment capacity. | |
| Nearly 50% lower then standard spill pallets making drum handling safer andless strenuous. Available in 2 and 4 drum models. Both meet EPA Container Storage REgulation 40 CFR 264.175 and... | |
| Poly-Slim-Line 6000 offers all of the same advantages as our Poly-SpillPallet 6000... and more! This addition to our pallet family features a low 12 profile and a handling capacity of... | |
| PopUp Pools instantly expand to capture leaks from saddle tanks, pipes, hydraulic lines and many other industrial incidents. Ultra-PopUp Pools are available in 150, 100, 66 and 20 gallon sizes. | |
| Protect employees and prevent costly cleanups by keeping overflows and spills off the floor and in the Poly-Spillpallet 2000 where they can be easily recovered. Eliminate costly environmental contamination with... | |
| Reinforced mesh is "sandwiched" between layers of polyurethane - increases durability and resistance to tearing. Unique, urethane construction allows the pad to deform and seal off most drains temporarily "seals"... | |
| Rugged steel lift brackets allow covers to be temporarily fixed in their open position makes decanting of wastes safe and efficient. Deck grates are removable for easy cleaning of sump... | |
| Small spills and leaks are captured in the yellow linear low density polyethylene.sump. Large, catastrophic leaks flow into the bladder through a bulkhead fitting. Protective trap door opens automatically to... | |
| Small spills and leaks are captured in the yellow polyethylene sump. Large, catastrophic leaks flow into the bladder through a bulkhead fitting. Protective trap door opens automatically to allow bladder... | |
| Store hazardous drums safely outdoors with pumps and funnels in place. Tall 23 3/4" head space easily accommodates rotary drum pumps and large conical funnels. Low profile (8 3/4") containment... | |
| Tanks are flat bottom requiring no special support stands. All are nestable, maintenance free and easy to clean. Low-density polyethylene. Natural translucent. Dimensions are listed Top OD x Bottom OD... | |
| Temporary berm seals off spills fro the environment, nearby drains and doorways. Flexible Ultra-SpillBerm will bend and turn to form almost any shape while temporarily "bonding" to any smooth surface. | |
| The all-polyethylene units feature a lockable, weather-proof design, allowing secure outdoor storage of hazardous materials and wastes. Hinged covers are easily opened by one person perfect for satellite waste collection. | |
| The only 1-Drum lockable outdoor containment unit available. Tall head space (25 3/4") allows use with drum pumps and conical funnels. Convenient "roll top" cover slides up and out of... | |
| This compact and portable vehicle response kit is for your larger transportation spills, held in a water-resistant nylon bag. Two heavy-duty straps provide convenient transport and response. These duffels are... | |
| This compact and portable vehicle response kit is for your small transportation spills, held in a water-resistant nylon bag. A single heavy-duty strap provides convenient transport and response. These packs... | |
| Unique "dual enclosure" offers significant ergonomic and convenience benefits - drums are easily accessed from either side. Roll-top covers can be easily lifted from waist height to access drum tops... | |
| Unique, lockable, dual closure allows quick access to IBC tanks or drums. Roll-top covers can be easily lifted for routine visual inspection. Swing-out doors provide safety and convenience for loading... | |
| Upper roll top door and lower swing-out doors combine to allow easy and convenient access to IBC. Safely stores an IBC tank with maximum dimensions of 52" x 52" x... | |
| Use for intermediate bulk containers (IBCs), drums, or other large vessels. (all materials stored must be chemically compatible) Grates are easily removed for quick clean up. One continuous sump holds... | |
| Versatile secondary containment for small containers and packages. 14 gallon capacity with grate, 16.5 gallons without grate. | |
| With the advent of global markets, the business world has never been more competitive. Ultra-SpillPallet Economy Models have been developed specifically to meet tight budgets for spill containment products. Applications... |