Nearly 50% lower then standard spill pallets making drum handling safer andless strenuous. Available in 2 and 4 drum models. Both meet EPA Container Storage REgulation 40 CFR 264.175 and Unifor Fire Code Spill Containment Regulateions for use with drums. Removable grate have a non slip surface. P2 Dimensions: 65 1/2" x 40" x 8 3/4". Weight: 88 lbs. P4 Dimensions: 62" x 62" x 8 3/4". Weight: 125 lbs.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | 3646 |
| Product Name | Ultra Spill Pallet Plus |