Designed for the widely used 550-gallon obround tank, the Poly-Tank Containment Unit/550 will help you protect against hazardous and costly spills. The Poly-Tank Containment Unit/550 boasts a large 750-gallon sump which saves space and provides easy access to the tank and pumps. The poly-tank containment unit keeps oils and other hazardous liquid stored safely about ground. The law requires lubrication oils, motor oils, and other fluids be stored safely and properly, and prohibits discarding the slightest amount of them in the ground. This is designed for both indoor and outdoor use, and is made of one-piece polyethylene that will not rust or corrode. Overall dimensions are 113"L X 71"W X 32"H. Unit weighs 165 lbs. and has a handling capacity of up to 8,000 lbs. Meets EPA 40 CFR 264.175, SPCC and NPDES regulations. Note: this item must ship motor freight.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | 3161 |
| Product Name | 14689 |