Poly-Slim-Line 6000 offers all of the same advantages as our Poly-SpillPallet 6000... and more! This addition to our pallet family features a low 12 profile and a handling capacity of 6,000 lbs. Regulations: EPA 40 CFR 264.175, SPCC, NPDES and UFC. Weight: 91 Lbs. Load Capacity: 6,000 Lbs. Spill Capacity: 66 gallon. Dimensions: Length 54", Width 54" and Height 12".
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | 3800 |
| Product Name | Poly-Slim-Line 6000 |