This compact and portable vehicle response kit is for your small transportation spills, held in a water-resistant nylon bag. A single heavy-duty strap provides convenient transport and response. These packs are especially great for fueling locations. Oil Only Fast Pack Spill Kit includes: 1 Heavy-duty Duffel, 10 Oil Only Pads, 2 Oil Only Medium Socks, 1 Disposal Bag & Tie, 1 pair Nitrile Gloves, 1 1 qt. Bag ENSORB, 1 Emergency Response Guide and Instruction Sheet & MSDS(s). Regulations: EPA, SPCC and NPDES. Length: 8, Width: 17, Absorbs up to: 5 gallon (19 liters), Weight: 7 lbs.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | 3788 |
| Product Name | Fast Pack & Speedy Duffel Spillkits |