This compact and portable vehicle response kit is for your larger transportation spills, held in a water-resistant nylon bag. Two heavy-duty straps provide convenient transport and response. These duffels are especially great for fueling locations! Spill Kit includes: 1 Heavy-duty Duffel, 20 Universal Pads, 2 Universal Large Socks, 3 Universal Medium Socks, 1 Disposal Bag & Tie, 1 pair Nitrile Gloves, 1 pair Goggles, 1 1 qt. Bag ENSORB, 1 Emergency Response Guide and 1 Instruction Sheet & MSDS(s). Regulations: EPA, SPCC, and NPDES. Length: 20, Width: 9, Height: 19, Absorbs up to: 10 gallons (38 liters), Weight: 13 lbs.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | 3789 |
| Product Name | Fast Pack & Speedy Duffel Spillkits |