Fire-rated drum safety cabinets were designed many years ago. Their primary goal was to protect the contents from direct flame and heat - spill control was not a consideration. New Ultra-Safety Cabinet Bladder Systems allow convenient and economical retrofitting of all drum safety cabinets on the market. You can easily comply with fire and spill containment regulations! Simply raise existing drum cabinets 8" from the floor, slide the SafetyCabinet Bladder System in place, and lower the cabinet on top of the structural steel frame. Heavy duty, inner steel framework will keep the cabinet stable, even in a fire. Ultra-SafetyCabinet Bladder Systems are designed to retrofit all vertical drum storage cabinets on the market. V1 Model (for 1-drum cabinets) and V2 Model (for 2-drum cabinets) are the only low-profile containment devices specifically for safety cabinets. Bring your vertical drum storage cabinets into compliance with EPA 40 CFR 264.175 and Uniform Fire Code Article 7901.8.5 for containment of flammable and combustible liquids. Significant leaks or spills unfurl the hidden containment bladder to provide complete spill containment. Small spills are captured inside the polyethylene sump. Low profile design firmly positions drum cabinets only 6 1/4" off the plant floor, thereby allowing wastes to be poured into drum-top funnels at a convenient height. The potential for splashes into the eyes or face is significantly reduces as compared to taller containment devices. Drum corrosion leaks can occur anytime, day or night. Significant leaks flow over the cabinet door sill and into the polyethylene containment bladder will automatically unfurl as the sump fills up. Ultra-SafetyCabinet Bladder System V1 1-Drum Model Specifications: 37 _" x 37 _" x 6 _", weight: 57 lbs, load capacity: 1500 lbs, containment capacity: 82 gal. Ultra-SafetyCabinet Bladder System V2 2-Drum Model Specifications: 63 1/2" x 37 _" x 6 _", weight: 85 lbs, load capacity: 3000 lbs, containment capacity: 100 gal.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | 3661 |
| Product Name | Ultra Safety Cabinet Bladder Systems |