Cornell Dubilier Aluminum Electrolytic AFK107M06C12T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK107M06C12T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 100 µF, operating from -55 °C to 105 °C. It has a case size of 5 mm diameter by 5.8 mm height, a maximum ESR of 0.700 Ω at 100 kHz and 20 °C, and a ripple current rating of 160 mA at 100 kHz and 105 °C. The part meets AEC-Q200 compliance, has a capacitance tolerance of ±20% at 120 Hz and 20 °C, and a dissipation factor of 0.26 at 120 Hz. The device is designed for filtering, bypassing, and power supply decoupling applications.

Datasheet Summary
Powered by GS/AI

The AFK107M06C12T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 100 µF, operating from -55 °C to 105 °C. It has a case size of 5 mm diameter by 5.8 mm height, a maximum ESR of 0.700 Ω at 100 kHz and 20 °C, and a ripple current rating of 160 mA at 100 kHz and 105 °C. The part meets AEC-Q200 compliance, has a capacitance tolerance of ±20% at 120 Hz and 20 °C, and a dissipation factor of 0.26 at 120 Hz. The device is designed for filtering, bypassing, and power supply decoupling applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK107M06C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK107M06C12T-F
Aluminum Electrolytic AFK107M06C12T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2138-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2138-2-ND
Aluminum Electrolytic Capacitors 338-2138-2-ND
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C

100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK107M06C12T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK107M06C12T-F
Aluminum Electrolytic Capacitors 2002-AFK107M06C12T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 100µF 6.3V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 100µF 6.3V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK107M06C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFK107M06C12T-F
Capacitors - Aluminum Electrolytic Capacitors AFK107M06C12T-F
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AFK107M06C12T-F 338-2138-2-ND 2002-AFK107M06C12T-F AFK107M06C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX121M500J042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers