Cornell Dubilier Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AFC226M50E16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:9.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:9.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0710 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0710
Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0710
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:9.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:9.1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K0710
Product Name Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details