Cornell Dubilier Aluminum Electrolytic Capacitors AEB686M2ES44T-F

Description
68µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AEB686M2ES44T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AEB686M2ES44T-F-ND
Aluminum Electrolytic Capacitors AEB686M2ES44T-F-ND
68µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

68µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AEB686M2ES44T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AEB686M2ES44T-F
Capacitors - Aluminum Electrolytic Capacitors AEB686M2ES44T-F
CAP ALUM 68UF 20% 250V SMD

CAP ALUM 68UF 20% 250V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number AEB686M2ES44T-F-ND AEB686M2ES44T-F
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details