The AFC686M25F24T-F is a surface mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 68 µF and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at +105 °C. The capacitor has a ripple current rating of 450 mA at 100 kHz and 105 °C, with an ESR of 3.4 Ω at 120 Hz and 20 °C. It is housed in a case size F measuring 8 mm in diameter and 10.2 mm in length. The part complies with AEC-Q200 and is designed for high-frequency filtering and power supply decoupling applications.
68µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.4Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 68UF 20% 25V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AFC686M25F24T-F | AFC686M25F24T-F-ND | AFC686M25F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |