Cornell Dubilier Aluminum Electrolytic AFC336M25D16T-F

Description
For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 140 mA @ 100 kHz, 105°C ESR: 7 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 140 mA @ 100 kHz, 105°C ESR: 7 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC336M25D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 25 Vdc, and an operating temperature range of -55 °C to +105 °C. It has a case size of 6.3 mm in diameter and 5.4 mm in length, with a maximum ripple current of 140 mA at 100 kHz and 105 °C. The part is compliant with AEC-Q200 and has a load life of 1000 hours at 105 °C. Its dissipation factor at 120 Hz and 20 °C is 0.14, and its ESR is 7.0 Ω at 120 Hz and 20 °C. The capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The AFC336M25D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 25 Vdc, and an operating temperature range of -55 °C to +105 °C. It has a case size of 6.3 mm in diameter and 5.4 mm in length, with a maximum ripple current of 140 mA at 100 kHz and 105 °C. The part is compliant with AEC-Q200 and has a load life of 1000 hours at 105 °C. Its dissipation factor at 120 Hz and 20 °C is 0.14, and its ESR is 7.0 Ω at 120 Hz and 20 °C. The capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC336M25D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC336M25D16T-F
Aluminum Electrolytic AFC336M25D16T-F
For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 140 mA @ 100 kHz, 105°C ESR: 7 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 33 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 140 mA @ 100 kHz, 105°C
  • ESR: 7 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC336M25D16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC336M25D16T-F-ND
Aluminum Electrolytic Capacitors AFC336M25D16T-F-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 7Ohm @ 120Hz 1000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 7Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC336M25D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFC336M25D16T-F
Capacitors - Aluminum Electrolytic Capacitors AFC336M25D16T-F
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC336M25D16T-F AFC336M25D16T-F-ND AFC336M25D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Aluminum Electrolytic Capacitors - 225NCN035M - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details