Cornell Dubilier Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AFC105M50B12T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:199ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:199ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0670 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0670
Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0670
ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:199ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1µF; Voltage(DC):50V; ESR:199ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K0670
Product Name Aluminum Electrolytic Capacitor, 1Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers