The AFK157M50G24T-F is a surface-mount aluminum electrolytic capacitor rated for 50 Vdc, with a capacitance of 150 µF, a maximum ESR of 0.180 Ω at 100 kHz/20 °C, and a ripple current rating of 670 mA at 100 kHz/105 °C. It has a case size of 10 mm diameter by 10.2 mm length (code G), operates from -55 °C to +105 °C, and meets AEC-Q200 standards. The capacitor supports reflow soldering and has a load life of 2000 hours at 105 °C for smaller cases, or 5000 hours for larger diameters. Its dissipation factor is 0.10 at 120 Hz/20 °C, and leakage current is limited to 75.0 µA after 2 minutes.
Smt Aluminum Electroytic
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 180mOhm @ 100kHz 2000 Hrs @ 105°C
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 180mOhm @ 100kHz 2000 Hrs @ 105°C
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 180mOhm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 150µF 50V
CAP ALUM 150UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK157M50G24T-F | 338-2155-2-ND | 338-2155-6-ND | 2002-AFK157M50G24T-F | AFK157M50G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |