The AFC477M16G24T-F is a surface-mount aluminum electrolytic capacitor for high-frequency filtering and power supply decoupling, rated for 16 Vdc, 470 µF, with ±20% capacitance tolerance. It operates from -55 °C to +105 °C, matches AEC-Q200, and has a 1000-hour load life at 105 °C. The capacitor has a case code G with dimensions 10.0 mm diameter and 10.2 mm length, and delivers 670 mA RMS ripple current at 100 kHz and 105 °C. Its dissipation factor at 120 Hz and 20 °C is 0.16, and ESR is 0.60 Ω.
470µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 600mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 470UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AFC477M16G24T-F | AFC477M16G24T-F-ND | AFC477M16G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |