Cornell Dubilier Aluminum Electrolytic Capacitor, 4.7Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AEB475M2WL32T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4.7Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0650 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0650
Aluminum Electrolytic Capacitor, 4.7Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0650
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 450V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K0650
Product Name Aluminum Electrolytic Capacitor, 4.7Uf, 450V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details