Cornell Dubilier Aluminum Electrolytic AFC337M35G24T-F

Description
For New Design: No Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 600 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
Request a Quote
Description
For New Design: No Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 600 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC337M35G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 35 Vdc. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor features a ripple current rating of 670 mA at 100 kHz and 105 °C, with an ESR of 0.60 Ω at 120 Hz and 20 °C. Its case size is 10 mm in diameter and 10.2 mm in length, corresponding to case code G. It complies with AEC-Q200 and is marked for RoHS compliance.

Datasheet Summary
Powered by GS/AI

The AFC337M35G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 330 µF and a rated voltage of 35 Vdc. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor features a ripple current rating of 670 mA at 100 kHz and 105 °C, with an ESR of 0.60 Ω at 120 Hz and 20 °C. Its case size is 10 mm in diameter and 10.2 mm in length, corresponding to case code G. It complies with AEC-Q200 and is marked for RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC337M35G24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC337M35G24T-F
Aluminum Electrolytic AFC337M35G24T-F
For New Design: No Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 600 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
  • For New Design: No
  • Capacitance: 330 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 670 mA @ 100 kHz, 105°C
  • ESR: 600 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC337M35G24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC337M35G24T-F-ND
Aluminum Electrolytic Capacitors AFC337M35G24T-F-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 600mOhm @ 120Hz 1000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 600mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC337M35G24T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AFC337M35G24T-F
Capacitors - Aluminum Electrolytic Capacitors AFC337M35G24T-F
CAP ALUM 330UF 20% 35V SMD

CAP ALUM 330UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC337M35G24T-F AFC337M35G24T-F-ND AFC337M35G24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 227XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 336SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers