The AFK158M16H32T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 1500 µF and a case size of 12.5 mm diameter by 13.5 mm height. It operates from -55 °C to 105 °C, meets AEC-Q200 standards, and has a maximum ripple current of 1100 mA at 100 kHz and 105 °C. The part has a maximum impedance of 0.060 Ω at 100 kHz and 20 °C, and a load life of 5000 hours at 105 °C. It is designed for filtering, bypassing, and power supply decoupling applications.
Smt Aluminum Electroytic
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 60mOhm @ 100kHz 5000 Hrs @ 105°C
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 60mOhm @ 100kHz 5000 Hrs @ 105°C
1500µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 60mOhm @ 100kHz 5000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 1500µF 16V
CAP ALUM 1500UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK158M16H32T-F | 338-2740-1-ND | 338-2740-6-ND | 2002-AFK158M16H32T-F | AFK158M16H32T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |