The AFK108M50P44T-F is a surface-mount aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 1000 µF, belonging to the AFK series designed for filtering, bypassing, and power supply decoupling. It has a case size of 16 mm diameter by 16.5 mm height and is rated for operation from -55 °C to +105 °C. The capacitor meets AEC-Q200 compliance and has a maximum impedance of 0.073 Ω at 100 kHz/20 °C with a ripple current rating of 1610 mA at 100 kHz/105 °C. Its load life is 5000 hours at 105 °C.
Smt Aluminum Electroytic
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 73mOhm @ 100kHz 5000 Hrs @ 105°C
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 73mOhm @ 100kHz 5000 Hrs @ 105°C
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 73mOhm @ 100kHz 5000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 1000µF 50V
CAP ALUM 1000UF 20% 50V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK108M50P44T-F | 338-2150-1-ND | 338-2150-6-ND | 2002-AFK108M50P44T-F | AFK108M50P44T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |