The AFK107M25E16T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 100 µF, a maximum ESR of 0.26 Ω at 100 kHz and 20 °C, and a ripple current rating of 300 mA at 100 kHz and 105 °C. It features a case size of 8.0 mm diameter by 6.2 mm height (Code E), operates from -55 °C to +105 °C, and meets AEC-Q200 compliance. The part has a dissipation factor of 0.14 at 120 Hz, a leakage current of 25.0 µA after 2 minutes, and a load life of 5000 hours at 105 °C.
Smt Aluminum Electroytic
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 260mOhm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 100µF 25V
CAP ALUM 100UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK107M25E16T-F | 338-2141-2-ND | 338-2141-6-ND | 2002-AFK107M25E16T-F | AFK107M25E16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |