Cornell Dubilier Aluminum Electrolytic AFK106M25B12T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFK106M25B12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 10 µF, a case size of 4.0 mm diameter by 5.8 mm height, and a maximum ESR of 1.350 Ω at 100 kHz/20 °C. It operates from -55 °C to 105 °C, has a dissipation factor of 0.14 at 120 Hz/20 °C, and supports a ripple current of 90 mA at 100 kHz/105 °C. It meets AEC-Q200 standards and is designed for filtering, bypassing, and power supply decoupling applications.

Datasheet Summary
Powered by GS/AI

The AFK106M25B12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 10 µF, a case size of 4.0 mm diameter by 5.8 mm height, and a maximum ESR of 1.350 Ω at 100 kHz/20 °C. It operates from -55 °C to 105 °C, has a dissipation factor of 0.14 at 120 Hz/20 °C, and supports a ripple current of 90 mA at 100 kHz/105 °C. It meets AEC-Q200 standards and is designed for filtering, bypassing, and power supply decoupling applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFK106M25B12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFK106M25B12T-F
Aluminum Electrolytic AFK106M25B12T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2132-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2132-6-ND
Aluminum Electrolytic Capacitors 338-2132-6-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2132-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2132-2-ND
Aluminum Electrolytic Capacitors 338-2132-2-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2132-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2132-1-ND
Aluminum Electrolytic Capacitors 338-2132-1-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-AFK106M25B12T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AFK106M25B12T-F
Aluminum Electrolytic Capacitors 2002-AFK106M25B12T-F
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 10µF 25V

–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 10µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFK106M25B12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AFK106M25B12T-F
Capacitors - Aluminum Electrolytic Capacitors AFK106M25B12T-F
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AFK106M25B12T-F 338-2132-6-ND 338-2132-2-ND 2002-AFK106M25B12T-F AFK106M25B12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 106SML050MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers