Cornell Dubilier Aluminum Electrolytic Capacitor, 33Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AFC336M25D16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 33Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0730 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0730
Aluminum Electrolytic Capacitor, 33Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0730
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:7ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K0730
Product Name Aluminum Electrolytic Capacitor, 33Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details