Cornell Dubilier Aluminum Electrolytic AFC335M50B12T-F

Description
For New Design: No Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz, 105°C ESR: 60.3 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz, 105°C ESR: 60.3 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC335M50B12T-F is a surface-mount aluminum electrolytic capacitor designed for high-frequency filtering and power supply decoupling, operating from -55 °C to +105 °C with a rated voltage of 50 Vdc and a capacitance of 3.3 µF. It has a ±20% capacitance tolerance at 120 Hz, a dissipation factor of 0.12 at 120 Hz and 20 °C, and a maximum ripple current of 30 mA at 100 kHz and 105 °C. The capacitor features a leakage current of 3.0 µA maximum after 2 minutes and an ESR of 60.3 Ω at 120 Hz and 20 °C. It is housed in a case size B with dimensions of 4.0 mm diameter and 5.4 mm length, compliant with AEC-Q200 and using a carrier tape packaging. The part has a load life of 1000 hours at 105 °C with capacitance change ≤ ±20% and dissipation factor ≤ 200% of limit. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The AFC335M50B12T-F is a surface-mount aluminum electrolytic capacitor designed for high-frequency filtering and power supply decoupling, operating from -55 °C to +105 °C with a rated voltage of 50 Vdc and a capacitance of 3.3 µF. It has a ±20% capacitance tolerance at 120 Hz, a dissipation factor of 0.12 at 120 Hz and 20 °C, and a maximum ripple current of 30 mA at 100 kHz and 105 °C. The capacitor features a leakage current of 3.0 µA maximum after 2 minutes and an ESR of 60.3 Ω at 120 Hz and 20 °C. It is housed in a case size B with dimensions of 4.0 mm diameter and 5.4 mm length, compliant with AEC-Q200 and using a carrier tape packaging. The part has a load life of 1000 hours at 105 °C with capacitance change ≤ ±20% and dissipation factor ≤ 200% of limit. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC335M50B12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC335M50B12T-F
Aluminum Electrolytic AFC335M50B12T-F
For New Design: No Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz, 105°C ESR: 60.3 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 3.3 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 30 mA @ 100 kHz, 105°C
  • ESR: 60.3 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC335M50B12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC335M50B12T-F-ND
Aluminum Electrolytic Capacitors AFC335M50B12T-F-ND
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 60.3Ohm @ 120Hz 1000 Hrs @ 105°C

3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 60.3Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC335M50B12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFC335M50B12T-F
Capacitors - Aluminum Electrolytic Capacitors AFC335M50B12T-F
CAP ALUM 3.3UF 20% 50V SMD

CAP ALUM 3.3UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC335M50B12T-F AFC335M50B12T-F-ND AFC335M50B12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 105AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details