Cornell Dubilier Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AFK108M06F24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K0815 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K0815
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K0815
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K0815
Product Name Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details