The AFC227M06E16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It operates over a temperature range of -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor has a ripple current rating of 230 mA at 100 kHz and 105 °C, with an ESR of 2.00 Ω at 120 Hz and 20 °C. It is housed in a case size of 8.0 mm diameter by 6.2 mm height (E case dimension) and is designed for reflow soldering. The part complies with AEC-Q200.
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 220UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AFC227M06E16T-F | AFC227M06E16T-F-ND | AFC227M06E16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |