The AFC226M35D16T-F is a surface mount aluminum electrolytic capacitor with a capacitance of 22 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at +105 °C. At 100 kHz and +105 °C, it supports a ripple current of 140 mA and has a dissipation factor of 0.12 at 120 Hz. The case dimensions are 6.3 mm in diameter and 5.4 mm in length, with a vertical cylindrical SMT package suitable for reflow soldering. The part complies with AEC-Q200 standards and is marked as RoHS compliant.
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 9.1Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 22UF 20% 35V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AFC226M35D16T-F | AFC226M35D16T-F-ND | AFC226M35D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |