ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 10uF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:AFK Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K0775 |
| Product Name | Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |