Cornell Dubilier Aluminum Electrolytic AFC108M10G24T-F

Description
For New Design: No Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 360 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
Request a Quote
Description
For New Design: No Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 360 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC108M10G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 1000 µF and a rated voltage of 10 Vdc, designed for low-impedance filtering and power supply decoupling in high-frequency applications. It has a case size of 10 mm diameter by 10.2 mm length, operates from -55 °C to +105 °C, and complies with AEC-Q200. The part supports a ripple current of 670 mA at 100 kHz and 105 °C, with a dissipation factor of 0.22 at 120 Hz and 20 °C. Its load and shelf life are rated at 1000 hours at 105 °C, with a tolerance of ±20%.

Datasheet Summary
Powered by GS/AI

The AFC108M10G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 1000 µF and a rated voltage of 10 Vdc, designed for low-impedance filtering and power supply decoupling in high-frequency applications. It has a case size of 10 mm diameter by 10.2 mm length, operates from -55 °C to +105 °C, and complies with AEC-Q200. The part supports a ripple current of 670 mA at 100 kHz and 105 °C, with a dissipation factor of 0.22 at 120 Hz and 20 °C. Its load and shelf life are rated at 1000 hours at 105 °C, with a tolerance of ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC108M10G24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC108M10G24T-F
Aluminum Electrolytic AFC108M10G24T-F
For New Design: No Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 670 mA @ 100 kHz, 105°C ESR: 360 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10.2mm
  • For New Design: No
  • Capacitance: 1,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 670 mA @ 100 kHz, 105°C
  • ESR: 360 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC108M10G24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC108M10G24T-F-ND
Aluminum Electrolytic Capacitors AFC108M10G24T-F-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 120Hz 1000 Hrs @ 105°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC108M10G24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFC108M10G24T-F
Capacitors - Aluminum Electrolytic Capacitors AFC108M10G24T-F
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC108M10G24T-F AFC108M10G24T-F-ND AFC108M10G24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers