The AFK107M16D16T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 100 µF, operating from -55 °C to +105 °C. It has a case code D (6.3 mm diameter × 5.8 mm height), a maximum ESR of 0.360 Ω at 100 kHz/20 °C, and a ripple current rating of 240 mA at 100 kHz/105 °C. The capacitor meets AEC-Q200 compliance and has a load life of 2000 hours at 105 °C. The part number matches a listing in the ratings table with a 20% capacitance tolerance and a dissipation factor of 0.16 at 120 Hz/20 °C.
Smt Aluminum Electroytic
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 100µF 16V
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK107M16D16T-F | 2002-AFK107M16D16T-F | 338-2140-2-ND | 338-2140-6-ND | AFK107M16D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |