Cornell Dubilier Aluminum Electrolytic Capacitors AEB226M2EP44T-F

Description
22µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AEB226M2EP44T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AEB226M2EP44T-F-ND
Aluminum Electrolytic Capacitors AEB226M2EP44T-F-ND
22µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

22µF 250V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AEB226M2EP44T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AEB226M2EP44T-F
Capacitors - Aluminum Electrolytic Capacitors AEB226M2EP44T-F
CAP ALUM 22UF 20% 250V SMD

CAP ALUM 22UF 20% 250V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number AEB226M2EP44T-F-ND AEB226M2EP44T-F
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details