Cornell Dubilier Aluminum Electrolytic AFC337M06F24T-F

Description
For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 100 kHz, 105°C ESR: 1.3 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
Request a Quote
Description
For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 100 kHz, 105°C ESR: 1.3 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC337M06F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor has a ripple current rating of 450 mA at 100 kHz and 105 °C, with an ESR of 1.3 Ω at 120 Hz and 20 °C. Its case dimensions are 8 mm in diameter by 10.2 mm in length, with a case code F. It is AEC-Q200 compliant and designed for high-frequency filtering and power supply decoupling.

Datasheet Summary
Powered by GS/AI

The AFC337M06F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor has a ripple current rating of 450 mA at 100 kHz and 105 °C, with an ESR of 1.3 Ω at 120 Hz and 20 °C. Its case dimensions are 8 mm in diameter by 10.2 mm in length, with a case code F. It is AEC-Q200 compliant and designed for high-frequency filtering and power supply decoupling.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC337M06F24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC337M06F24T-F
Aluminum Electrolytic AFC337M06F24T-F
For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 450 mA @ 100 kHz, 105°C ESR: 1.3 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
  • For New Design: No
  • Capacitance: 330 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 450 mA @ 100 kHz, 105°C
  • ESR: 1.3 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC337M06F24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC337M06F24T-F-ND
Aluminum Electrolytic Capacitors AFC337M06F24T-F-ND
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.3Ohm @ 120Hz 1000 Hrs @ 105°C

330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.3Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC337M06F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFC337M06F24T-F
Capacitors - Aluminum Electrolytic Capacitors AFC337M06F24T-F
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC337M06F24T-F AFC337M06F24T-F-ND AFC337M06F24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details