Cornell Dubilier Aluminum Electrolytic Capacitors AFC227M10F24B-F

Description
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.4Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.4Ohm @ 120Hz 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AFC227M10F24B-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC227M10F24B-F-ND
Aluminum Electrolytic Capacitors AFC227M10F24B-F-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.4Ohm @ 120Hz 1000 Hrs @ 105°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.4Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC227M10F24B-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFC227M10F24B-F
Capacitors - Aluminum Electrolytic Capacitors AFC227M10F24B-F
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number AFC227M10F24B-F-ND AFC227M10F24B-F
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details