The AFC687M16G24T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc and 680 µF, with a tolerance of ±20%. It operates from -55 °C to +105 °C and has an ESR of 0.40 Ω at 120 Hz and 20 °C. The capacitor supports a ripple current of 670 mA at 100 kHz and 105 °C, and meets a 1000-hour load life specification at 105 °C. It is housed in a G-case measuring 10 mm in diameter and 10.2 mm in height, suitable for reflow soldering. The part is AEC-Q200 compliant and designed for high-frequency filtering and power supply decoupling applications.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 785103-AFC687M16G24T
Series: AFC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 680μF
Tolerance: ±20%
Impedance: 150 mOhm
ESR (Equivalent Series Resistance): 400 mOhm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Family Name: AFC
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 502.5mA @ 120Hz
Ripple Current - High Frequency: 670mA @ 100kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): UWG1C681MNRGS; UWG1C681MNR1GS; UUD1C681MNR1GS; UCD1C681MNL1GS;
Introduction Date: March 05, 2002
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
680µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 400mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 680UF 20% 16V SMD
| Cornell Dubilier | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFC687M16G24T-F | 785103-AFC687M16G24T-F | AFC687M16G24T-F-ND | AFC687M16G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Capacitors - AFC687M16G24T-F | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |