The AFC476M16D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 47 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at +105 °C. At 100 kHz and 105 °C, it supports a ripple current of 140 mA. Its equivalent series resistance is 5.7 Ω at 120 Hz and 20 °C. The capacitor is case size D, with a diameter of 6.3 mm and a length of 5.4 mm. It is AEC-Q200 compliant and features low impedance for high-frequency filtering and power supply decoupling.
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 47UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AFC476M16D16T-F | AFC476M16D16T-F-ND | AFC476M16D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |