The AFK226M16B12T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 22 µF, operating from -55 °C to 105 °C. It has a case code B, measuring 4.0 mm diameter by 5.8 mm height, and is compliant with AEC-Q200. The part exhibits a maximum ESR of 1.350 Ω and a ripple current rating of 90 mA at 100 kHz and 105 °C, with a dissipation factor of 0.16 at 120 Hz. Its leak current is 3.5 µA maximum after 2 minutes. It supports a 2000-piece reel packaging size and is designed for filtering, bypassing, and power supply decoupling applications.
Smt Aluminum Electroytic
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.35Ohm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 22µF 16V
CAP ALUM 22UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK226M16B12T-F | 338-2159-6-ND | 338-2159-2-ND | 2002-AFK226M16B12T-F | AFK226M16B12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |