Cornell Dubilier Aluminum Electrolytic AFC107M10E16T-F

Description
For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz, 105°C ESR: 3.2 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.2mm
Request a Quote
Description
For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz, 105°C ESR: 3.2 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC107M10E16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor has a ripple current rating of 230 mA at 100 kHz and 105 °C, with an ESR of 3.2 Ω at 120 Hz and 20 °C. It is housed in a case size of 8 mm diameter by 6.2 mm height, featuring a vertical cylindrical form suitable for automatic mounting and reflow soldering. The device is AEC-Q200 compliant.

Datasheet Summary
Powered by GS/AI

The AFC107M10E16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 100 µF, a rated voltage of 10 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor has a ripple current rating of 230 mA at 100 kHz and 105 °C, with an ESR of 3.2 Ω at 120 Hz and 20 °C. It is housed in a case size of 8 mm diameter by 6.2 mm height, featuring a vertical cylindrical form suitable for automatic mounting and reflow soldering. The device is AEC-Q200 compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC107M10E16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC107M10E16T-F
Aluminum Electrolytic AFC107M10E16T-F
For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz, 105°C ESR: 3.2 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.2mm
  • For New Design: No
  • Capacitance: 100 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 230 mA @ 100 kHz, 105°C
  • ESR: 3.2 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 6.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC107M10E16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC107M10E16T-F-ND
Aluminum Electrolytic Capacitors AFC107M10E16T-F-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.2Ohm @ 120Hz 1000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.2Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC107M10E16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFC107M10E16T-F
Capacitors - Aluminum Electrolytic Capacitors AFC107M10E16T-F
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC107M10E16T-F AFC107M10E16T-F-ND AFC107M10E16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C614U020DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-380LX103M080A052 - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers