The AFK158M35P44T-F is a surface-mount aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 1500 µF, a case size of 16 mm diameter by 16.5 mm height, and a maximum ripple current of 1800 mA at 100 kHz and 105 °C. It operates from -55 °C to +105 °C, has a dissipation factor of 0.12 at 120 Hz, and an impedance of 0.035 Ω at 100 kHz. The part meets AEC-Q200 compliance and has a load life of 5000 hours at 105 °C.
Smt Aluminum Electroytic
Cap Aluminum Lytic 1500uF 35V 20% (16 X 16.5mm) SMD 0.035 Ohm 1.8A 5000h 105°C T/R Automotive AEC-Q200 Product overview: AFK158M35P44T-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1500uF, 35V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1500uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-AFK158M35P44T-F can be used for catalog matching and distributor lookup.
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 1500µF 35V
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
1500µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 35mOhm @ 100kHz 5000 Hrs @ 105°C
Win Source Part Number: 1339842-AFK158M35P44
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: AFK
Package: Tape & Reel
Size / Dimension: 0.630" Dia (16.00mm)
Applications: Automotive, Bypass, Decoupling
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 125
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Impedance: 35 mOhms
ESR (Equivalent Series Resistance): 35mOhm @ 100kHz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.669" L x 0.748" W (17.00mm x 19.00mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.35 A @ 120 Hz
Ripple Current @ High Frequency: 1.8 A @ 100 kHz
CAP ALUM 1500UF 20% 35V SMD
| Cornell Dubilier | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK158M35P44T-F | 58-AFK158M35P44T-F | 2002-AFK158M35P44T-F | 338-2158-6-ND | 338-2158-1-ND | 1339842-AFK158M35P44T-F | AFK158M35P44T-F |
| Product Name | Aluminum Electrolytic | Automotive SMD 1500uF 35V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |