Cornell Dubilier Aluminum Electrolytic AFC105M50B12T-F

Description
For New Design: No Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz, 105°C ESR: 199 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz, 105°C ESR: 199 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC105M50B12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 1.0 µF, a rated voltage of 50 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. At 100 kHz and 105 °C, the ripple current is 30 mA with an ESR of 199 Ω at 120 Hz and 20 °C. The case size is B, measuring 4.0 mm in diameter and 5.4 mm in length, with a lead spacing of 1.8 mm and a terminal width of 0.65 mm. The part complies with AEC-Q200 and uses tape & reel packaging. The maximum leakage current after 2 minutes is 3.0 µA, and the dissipation factor at 120 Hz and 20 °C is 0.12.

Datasheet Summary
Powered by GS/AI

The AFC105M50B12T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 1.0 µF, a rated voltage of 50 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. At 100 kHz and 105 °C, the ripple current is 30 mA with an ESR of 199 Ω at 120 Hz and 20 °C. The case size is B, measuring 4.0 mm in diameter and 5.4 mm in length, with a lead spacing of 1.8 mm and a terminal width of 0.65 mm. The part complies with AEC-Q200 and uses tape & reel packaging. The maximum leakage current after 2 minutes is 3.0 µA, and the dissipation factor at 120 Hz and 20 °C is 0.12.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC105M50B12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC105M50B12T-F
Aluminum Electrolytic AFC105M50B12T-F
For New Design: No Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 30 mA @ 100 kHz, 105°C ESR: 199 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 1 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 30 mA @ 100 kHz, 105°C
  • ESR: 199 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC105M50B12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC105M50B12T-F-ND
Aluminum Electrolytic Capacitors AFC105M50B12T-F-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 199Ohm @ 120Hz 1000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 199Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC105M50B12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AFC105M50B12T-F
Capacitors - Aluminum Electrolytic Capacitors AFC105M50B12T-F
CAP ALUM 1UF 20% 50V SMD

CAP ALUM 1UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC105M50B12T-F AFC105M50B12T-F-ND AFC105M50B12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C652T250CE1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details