Cornell Dubilier Aluminum Electrolytic AFC226M16C12T-F

Description
For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 95 mA @ 100 kHz, 105°C ESR: 12.1 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 95 mA @ 100 kHz, 105°C ESR: 12.1 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC226M16C12T-F is a surface-mount aluminum electrolytic capacitor designed for high-frequency filtering and power supply decoupling, with a capacitance of 22 µF, a rated voltage of 16 Vdc, and an operating temperature range of -55 °C to +105 °C. It features a case size of 5 mm in diameter and 5.4 mm in length, with a ripple current rating of 95 mA at 100 kHz and 105 °C, and an ESR of 12.1 Ω at 120 Hz and 20 °C. The part has a capacitance tolerance of ±20%, a load life of 1000 hours at 105 °C, and is AEC-Q200 compliant. It is packaged in tape and reel for automatic mounting.

Datasheet Summary
Powered by GS/AI

The AFC226M16C12T-F is a surface-mount aluminum electrolytic capacitor designed for high-frequency filtering and power supply decoupling, with a capacitance of 22 µF, a rated voltage of 16 Vdc, and an operating temperature range of -55 °C to +105 °C. It features a case size of 5 mm in diameter and 5.4 mm in length, with a ripple current rating of 95 mA at 100 kHz and 105 °C, and an ESR of 12.1 Ω at 120 Hz and 20 °C. The part has a capacitance tolerance of ±20%, a load life of 1000 hours at 105 °C, and is AEC-Q200 compliant. It is packaged in tape and reel for automatic mounting.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC226M16C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC226M16C12T-F
Aluminum Electrolytic AFC226M16C12T-F
For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 95 mA @ 100 kHz, 105°C ESR: 12.1 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 22 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 95 mA @ 100 kHz, 105°C
  • ESR: 12.1 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC226M16C12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC226M16C12T-F-ND
Aluminum Electrolytic Capacitors AFC226M16C12T-F-ND
22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.1Ohm @ 120Hz 1000 Hrs @ 105°C

22µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.1Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC226M16C12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AFC226M16C12T-F
Capacitors - Aluminum Electrolytic Capacitors AFC226M16C12T-F
CAP ALUM 22UF 20% 16V SMD

CAP ALUM 22UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC226M16C12T-F AFC226M16C12T-F-ND AFC226M16C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX102M160J042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details