The AFC337M16G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It operates over a temperature range of -55 °C to +105 °C and has a load life of 1000 hours at 105 °C. The capacitor delivers a ripple current of 670 mA at 100 kHz and 105 °C, with an ESR of 0.80 Ω at 120 Hz and 20 °C. It is housed in a G-case measuring 10 mm in diameter and 10.2 mm in length, compatible with automated mounting and reflow soldering. The part is AEC-Q200 compliant and features low impedance for high-frequency filtering and decoupling applications.
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 800mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 330UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AFC337M16G24T-F | AFC337M16G24T-F-ND | AFC337M16G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |