The AFC477M10G24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 470 µF and a rated voltage of 10 Vdc, designed for high-frequency filtering and power supply decoupling. It has a case size of 10 mm diameter by 10.2 mm length, operates from -55 °C to +105 °C, and is AEC-Q200 compliant. At 100 kHz and 105 °C, it supports a ripple current of 670 mA with a dissipation factor of 0.19 at 120 Hz. The part has a load life of 1000 hours at 105 °C and a tolerance of ±20%. Its ESR is 0.15 Ω at 100 kHz.
470µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 670mOhm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 470UF 20% 10V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AFC477M10G24T-F | AFC477M10G24T-F-ND | AFC477M10G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |