Cornell Dubilier Aluminum Electrolytic AFC107M16E16T-F

Description
For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz, 105°C ESR: 2.7 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.2mm
Request a Quote
Description
For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz, 105°C ESR: 2.7 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AFC107M16E16T-F is a surface-mount aluminum electrolytic capacitor designed for high-frequency filtering and power supply decoupling, with a capacitance of 100 µF, a rated voltage of 16 Vdc, and an operating temperature range of -55 °C to +105 °C. It has a case code E with dimensions of 8.0 mm diameter and 6.2 mm length, a maximum ripple current of 230 mA at 100 kHz and 105 °C, and an ESR of 2.7 Ω at 120 Hz and 20 °C. The capacitor meets AEC-Q200 compliance and has a load life of 1000 hours at 105 °C with a capacitance tolerance of ±20%.

Datasheet Summary
Powered by GS/AI

The AFC107M16E16T-F is a surface-mount aluminum electrolytic capacitor designed for high-frequency filtering and power supply decoupling, with a capacitance of 100 µF, a rated voltage of 16 Vdc, and an operating temperature range of -55 °C to +105 °C. It has a case code E with dimensions of 8.0 mm diameter and 6.2 mm length, a maximum ripple current of 230 mA at 100 kHz and 105 °C, and an ESR of 2.7 Ω at 120 Hz and 20 °C. The capacitor meets AEC-Q200 compliance and has a load life of 1000 hours at 105 °C with a capacitance tolerance of ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AFC107M16E16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AFC107M16E16T-F
Aluminum Electrolytic AFC107M16E16T-F
For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 100 kHz, 105°C ESR: 2.7 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 6.2mm
  • For New Design: No
  • Capacitance: 100 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 230 mA @ 100 kHz, 105°C
  • ESR: 2.7 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 6.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AFC107M16E16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AFC107M16E16T-F-ND
Aluminum Electrolytic Capacitors AFC107M16E16T-F-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.7Ohm @ 120Hz 1000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.7Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AFC107M16E16T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AFC107M16E16T-F
Capacitors - Aluminum Electrolytic Capacitors AFC107M16E16T-F
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AFC107M16E16T-F AFC107M16E16T-F-ND AFC107M16E16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 106SVH050MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Polymer Capacitor - 227XMPL2R5MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers